EN
  • EN
  • DE

LT1959IR#TRPBF

Part No LT1959IR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 12.9V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 131629-LT1959IR#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1959IR#TRPBF CAD Model

Description

LT1959IR#TRPBF - Robust High-Speed Synchronous Switching Regulator

The LT1959IR#TRPBF is a high-performance synchronous switching regulator designed by Linear Technology, which is now part of Analog Devices. This regulator is known for its robustness and efficiency, making it an ideal choice for a wide range of power supply applications. With its integrated features, the LT1959IR#TRPBF offers a compact and reliable solution for converting higher voltages to lower voltages with high efficiency.

Key Features

  • High Efficiency: Capable of converting input voltages up to 36V down to lower output voltages while maintaining up to 95% efficiency, the LT1959IR#TRPBF is suitable for battery-operated devices and energy-sensitive applications.
  • High-Speed Operation: With a switching frequency of 500kHz, this regulator allows for a smaller external inductor and capacitors, resulting in a compact power supply design.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 20V, providing flexibility for various design requirements.
  • Thermal Protection: It includes thermal shutdown to protect the device under extreme operating conditions.
  • Current Mode Operation: The current mode control scheme ensures excellent line and load transient response and cycle-by-cycle current limiting for improved safety and reliability.
  • Low Dropout Operation: The regulator's low dropout performance is ideal for applications where the input voltage is close to the output voltage.

Applications

The LT1959IR#TRPBF is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Automotive power systems
  • Industrial power supplies
  • DC-DC converters

Quality and Reliability

Linear Technology ensures that the LT1959IR#TRPBF meets the highest standards of quality and reliability. The device is offered in a thermally enhanced 16-lead TSSOP package, which provides excellent thermal performance in a small footprint. Its robust design and built-in protection features make it a reliable choice for demanding environments where a stable and efficient power supply is critical.

Overall, the LT1959IR#TRPBF from Linear Technology is a powerful solution for designers looking to optimize their power supply designs with a high-speed, efficient, and reliable switching regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7897 $68.3691
6+ $18.6993 $112.1958
9+ $18.1149 $163.0341
12+ $17.5306 $210.3672
15+ $16.9462 $254.1930
20+ $15.1932 $303.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess