The LTC3642IMS8E#TRPBF is a high-efficiency, low noise, buck converter from Linear Technology, designed to meet the requirements of modern portable electronic devices. This step-down converter is capable of delivering up to 50mA of continuous output current from a wide input voltage range of 4.5V to 45V, making it an ideal choice for applications that require a compact power solution with an extended input voltage range.
Key Features:
- Wide Input Voltage Range: Operates from 4.5V to 45V, accommodating a variety of power sources.
- Low Output Ripple: Provides a clean power supply with low output voltage ripple, essential for sensitive electronics.
- Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, offering design flexibility.
- High Efficiency: Integrated switching regulator with a high efficiency of up to 92%, reducing power loss and heat generation.
- Compact Package: Comes in an MSOP-8 package, which is suitable for space-constrained applications.
- Thermal Protection: Features thermal shutdown and current limit protection, enhancing system reliability.
- No Schottky Diode Required: Internal synchronous rectification improves efficiency and eliminates the need for an external diode.
- Low Quiescent Current: Ideal for battery-powered systems with its low no-load quiescent current.
Applications:
The LTC3642IMS8E#TRPBF is versatile and can be used in a wide range of applications, including:
- Portable Instruments
- Battery-Powered Equipment
- Automotive and Industrial Supplies
- Embedded Systems
- Power Management for Field Programmable Gate Arrays (FPGAs)
Summary:
The LTC3642IMS8E#TRPBF by Linear Technology offers a robust power management solution with its wide input voltage range, high efficiency, and low noise operation. Designed for a multitude of applications, from automotive to portable electronics, this step-down converter ensures reliable performance in a compact form factor. With its adjustable output voltage and comprehensive protection features, it stands out as a versatile component for designers looking to optimize their power supply systems.