EN
  • EN
  • DE

SC623AULTRT

Part No SC623AULTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Description LED Light Management Unit Charge Pump, 4 LEDs, 400mA Flash LED, and I2C Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Series mAhXLife
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 2.5 V ~ 5.25 V
Output Current per Channel 25mA, 400mA (Flash)
Dimming I2C
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFQFN Exposed Pad
Manufacturer Package 20-MLPQ-UT (3x3)
Win Source Part Number 1247035-SC623AULTRT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Family Name SC623A
Introduction Date June 27, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SC623AULTRT CAD Model

Description

The Semtech SC623AULTRT is a DC-DC regulator that is designed to provide a constant output voltage of 2.5V to 5.25V with a maximum output current of 25mA per channel and 400mA for flash.

  • Manufacturer: Semtech
  • Type: DC-DC Regulator
  • Output Voltage: 2.5V to 5.25V
  • Maximum Output Current: 25mA per channel, 400mA for flash
  • Package: 20-UFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess