EN
  • EN
  • DE

SSL3252UK/C2

Part No SSL3252UK/C2
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1402+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720554-SSL3252UK/C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL3252UK/C2 CAD Model

Description

Introducing the SSL3252UK/C2 LED Driver from NXP

The SSL3252UK/C2 is a cutting-edge LED driver solution designed by NXP Semiconductors to cater to the growing demands of high-performance and energy-efficient lighting systems. This innovative product is part of NXP's extensive portfolio of solid-state lighting (SSL) drivers, which are known for their reliability and efficiency in a variety of lighting applications.

The SSL3252UK/C2 is specifically designed to drive single or multiple LEDs in a series configuration, making it an ideal choice for general lighting applications such as retrofit LED lamps and luminaires. Its compact size and high level of integration make it perfect for space-constrained applications, while its robust design ensures long-term reliability in a range of environmental conditions.

Key Features and Benefits

  • High Efficiency: With its high switch frequency and low dropout operation, the SSL3252UK/C2 maximizes the efficiency of LED lighting systems, reducing energy consumption and heat generation.
  • Flexible Current Control: The driver provides accurate and adjustable constant current output, ensuring consistent illumination and extending the lifespan of the LEDs.
  • Thermal Protection: Built-in thermal protection mechanisms prevent damage to the LED driver and the lighting system in case of overheating, enhancing safety and durability.
  • Dimming Capability: It supports both analog and PWM dimming methods, allowing for smooth and flicker-free light level adjustments to create the desired ambiance.
  • Easy Integration: The SSL3252UK/C2's small form factor and minimal external component requirements facilitate easy integration into a wide array of lighting fixtures.

The SSL3252UK/C2 is not only a testament to NXP's commitment to innovation but also to its dedication to environmental sustainability. By enabling the creation of more energy-efficient lighting solutions, the SSL3252UK/C2 contributes to the reduction of global energy consumption and the move towards a greener future.

Whether you're developing residential, commercial, or industrial lighting solutions, the SSL3252UK/C2 LED driver from NXP is engineered to meet your needs, providing performance, efficiency, and reliability in a single, compact package.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess