EN
  • EN
  • DE

LT1249CN8#PBF

Part No LT1249CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 8DIP / Power Factor Correction Controller 0.25mA 100kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 250μA
Operating Supply Voltage 15.5 V ~ 27 V
Operating Temperature Range 0°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780355-LT1249CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1249
Introduction Date August 05, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1249CN8#PBF CAD Model

Description

Product Overview: LT1249CN8#PBF

The LT1249CN8#PBF is a high-performance power control IC manufactured by Linear Technology, designed to offer advanced solutions for power supply systems. This versatile component features an integrated Pulse Width Modulation (PWM) controller which makes it an ideal choice for a wide range of power conversion applications, including but not limited to, switch-mode power supplies, DC-DC converters, and battery chargers.

Key Features

  • Wide Input Voltage Range: The LT1249CN8#PBF is capable of handling a broad range of input voltages, making it suitable for various applications that require different power levels.
  • High Switching Frequency: With its ability to support high switching frequencies, this IC allows for smaller external components, leading to a more compact and efficient power supply design.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the safety and reliability of the power supply.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power loss during the initial power-up phase, improving overall efficiency.
  • Thermal Shutdown: An integrated thermal shutdown function helps protect the IC from overheating, ensuring long-term stability and performance.

Applications

The LT1249CN8#PBF is versatile enough to be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Portable electronic devices
  • Automotive power supplies
  • Computer and server power management

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1249CN8#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Package and Availability

The LT1249CN8#PBF comes in an 8-lead PDIP package, which is widely used and easy to integrate into various circuit designs. Its availability in this standard package ensures compatibility with a broad range of PCB layouts and simplifies the assembly process.

In summary, the LT1249CN8#PBF from Linear Technology is a highly capable PWM controller IC that offers a combination of flexibility, efficiency, and reliability for sophisticated power supply designs.

You May Also Be Interested in

Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8891 $63.5564
8+ $13.0373 $104.2984
12+ $12.6298 $151.5576
17+ $12.2224 $207.7808
22+ $11.8150 $259.9300
29+ $10.5928 $307.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess