EN
  • EN
  • DE

MIC2215-PMMYML

Part No MIC2215-PMMYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/2.8V/2.8V 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 3
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.8V, 2.8V
Dropout Voltage-Max 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA to 550μA
PSRR 70dB to 45dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.8V, 2.8V
Voltage - Dropout (Typical) 0.17V @ 250mA
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058560-MIC2215-PMMYML
Ultra Librarian 3D Model Ultra Librarian MIC2215-PMMYML CAD Model

Description

Microchip Technology MIC2215-PMMYML Power Management IC

The MIC2215-PMMYML from Microchip Technology is a high-performance, dual 150mA LDO (Low Dropout Regulator) designed for advanced portable electronic applications. This integrated circuit provides precise voltage regulation with low noise, high PSRR (Power Supply Rejection Ratio), and low quiescent current, making it ideal for sensitive RF and analog circuitry that requires clean and stable power supply.

Key Features:

  • Dual 150mA LDOs: The MIC2215-PMMYML features two independent LDOs capable of supplying 150mA each, allowing designers to power multiple subsystems with a single IC.
  • High PSRR: With a high PSRR, this device significantly attenuates input supply noise, providing a quieter power source for noise-sensitive applications.
  • Low Noise Output: The low noise output of the MIC2215-PMMYML makes it suitable for RF and precision analog applications that demand minimal power supply ripple and noise.
  • Adjustable Output Voltage: The output voltage is adjustable through external resistors, giving designers flexibility to customize the output to meet specific application requirements.
  • Low Dropout Voltage: The MIC2215-PMMYML maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable devices.
  • Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown and current limit to protect the device and the application from over-current and over-temperature conditions.
  • Small Package: Available in a compact MLF® package, the MIC2215-PMMYML saves valuable board space in space-constrained applications.

Applications:

The versatility of the MIC2215-PMMYML makes it suitable for a wide range of applications, including:

  • Mobile Phones and PDAs
  • Wireless LAN Devices
  • Bluetooth® Headsets
  • Portable Audio/Video Players
  • GPS Receivers
  • Digital Cameras

With its combination of features, the MIC2215-PMMYML is an excellent choice for designers seeking a reliable, high-performance power management solution for their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess