EN
  • EN
  • DE

MCP39F521-E/MQ

Part No MCP39F521-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC PWR MONITOR I2C 1PH 28VQFN  /  Single Phase Meter IC 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Microchip Technology
Package Tube
Measurement Error 0.1%
Voltage - I/O High 3V
Voltage - I/O Low 0.4V
Current - Supply 13mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MCP39F521
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253563-MCP39F521-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP39F521-E/MQ CAD Model

Description

Microchip Technology's MCP39F521-E/MQ Power Monitor

The MCP39F521-E/MQ is a highly integrated, single-phase power-monitoring IC designed by Microchip Technology. This advanced chip is specifically engineered for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. It offers a complete system solution that simplifies the design and ensures high accuracy in power monitoring systems.

At the heart of the MCP39F521-E/MQ is a 24-bit Delta-Sigma Analog-to-Digital Converter (ADC) which ensures high-precision measurement of voltage and current. This enables the device to provide detailed and accurate power measurements, including active power, reactive power, apparent power, voltage RMS, current RMS, line frequency, and power factor. These features make it an ideal choice for managing and monitoring power consumption in both consumer and industrial products.

One of the key benefits of the MCP39F521-E/MQ is its ease of use. The device includes built-in functions such as event monitoring and fast calibration routines, which reduce the time to market for end products. Additionally, it comes with a dedicated EEPROM memory for storing calibration coefficients and system parameters, which can be easily accessed via a user-friendly I2C interface.

The MCP39F521-E/MQ also features an auto-save capability to EEPROM on power loss, ensuring that all calibration data and system parameters are preserved. Its robust design includes a zero-crossing detector for reactive power calculations and a modulator output frequency that provides a digital representation of the input signal.

Designed in a 28-pin QFN package, the MCP39F521-E/MQ is compact and suitable for space-constrained applications. Its wide operating temperature range ensures reliability and performance across various environmental conditions. Whether it's for smart energy management systems, power monitoring of white goods, or industrial control applications, the MCP39F521-E/MQ from Microchip Technology provides a comprehensive solution for accurate and efficient power measurement.

You May Also Be Interested in

Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3618 $50.8944
20+ $5.2199 $104.3980
30+ $5.0568 $151.7040
41+ $4.8937 $200.6417
53+ $4.7306 $250.7218
71+ $4.2412 $301.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess