EN
  • EN
  • DE

ATM90E36A-AU-Y

Part No ATM90E36A-AU-Y
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description 48-TQFP, IND TEMP, 1.8V/3V, TRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 3 Phase Meter IC 48-TQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATM90E36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912080-ATM90E36A-AU-Y
Ultra Librarian 3D Model Ultra Librarian ATM90E36A-AU-Y CAD Model

Description

The ATM90E36A-AU-Y is a sophisticated, high-performance energy metering chip designed by Microchip Technology, tailored for effective electrical energy measurement in residential, commercial, and industrial applications. This integrated circuit is engineered to provide accurate and reliable data for energy consumption, with a focus on facilitating the development of smart metering solutions.

At the core of the ATM90E36A-AU-Y lies its exceptional ability to measure various electrical parameters with high precision. It supports measurement of voltage, current, active power, reactive power, apparent power, power factor, frequency, and energy. These capabilities make it an ideal choice for applications requiring detailed energy consumption analysis and management, such as smart grids, power distribution systems, and renewable energy monitoring.

The chip is designed with a wide operating temperature range, ensuring stable performance across diverse environmental conditions. It features multiple communication interfaces, including SPI and UART, which enable easy integration with microcontrollers and external data processing units. This flexibility in communication ensures that the ATM90E36A-AU-Y can be seamlessly incorporated into a wide range of metering systems.

Safety and reliability are paramount in energy metering, and the ATM90E36A-AU-Y addresses these concerns with its built-in self-check features, including signal integrity checks and a self-calibration mechanism. These features help maintain the accuracy of measurements over time and reduce the need for frequent recalibration.

The ATM90E36A-AU-Y also boasts a compact form factor, making it suitable for integration in space-constrained environments. Its low power consumption contributes to the energy efficiency of the overall metering system, aligning with the global push towards greener technologies.

In summary, Microchip Technology's ATM90E36A-AU-Y is a versatile and precise energy metering integrated circuit that stands out for its accuracy, reliability, and ease of integration. It is a crucial component for developers looking to create advanced energy metering systems that cater to the growing demand for smart energy solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess