EN
  • EN
  • DE

AD71163ARIZ-RL

Part No AD71163ARIZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71163
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 909625-AD71163ARIZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71163ARIZ-RL CAD Model

Description

Product Overview: AD71163ARIZ-RL from Analog Devices Inc.

The AD71163ARIZ-RL is a high-performance, precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This op-amp is part of their renowned AD711 series, designed to offer a perfect blend of speed and accuracy for a wide range of applications.

Key Features:

  • High Precision: The AD71163ARIZ-RL boasts a low offset voltage and drift, ensuring high accuracy in measurement and control systems.
  • Low Noise: Its low noise performance makes it ideal for audio and other sensitive applications where signal integrity is paramount.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, making it versatile for both low and high-speed applications.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, which is critical for maintaining performance in feedback and buffering circuits.
  • Single or Dual Supply Operation: The AD71163ARIZ-RL can operate from a single supply or dual supplies, providing flexibility in various circuit designs.

Applications:

The AD71163ARIZ-RL is suitable for numerous applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and integrators
  • Buffer amplifiers
  • Professional medical equipment
  • Instrumentation

Product Specifications:

The AD71163ARIZ-RL is provided in a robust, industrial package that ensures its reliability even in harsh conditions. It is available in reel packaging for ease of manufacturing integration and is RoHS compliant, adhering to environmental standards.

Ordering Information:

To order the AD71163ARIZ-RL or request samples, visit the Analog Devices Inc. website or contact their sales representatives. Ensure you are getting the genuine product by purchasing directly from authorized distributors or through the official company channels.

The AD71163ARIZ-RL from Analog Devices Inc. represents a solid choice for designers looking for an op-amp that delivers precision, stability, and flexibility. Whether for professional audio, medical electronics, or precision instrumentation, this op-amp stands out as a reliable component in any high-performance circuit design.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess