EN
  • EN
  • DE
  • IT

MCP3918A1-E/ML

Part No MCP3918A1-E/ML
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 1CH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Input Impedance -
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 800µA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number MCP3918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372074-MCP3918A1-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP3918A1-E/ML CAD Model

Description

Microchip Technology MCP3918A1-E/ML

The MCP3918A1-E/ML is a high-precision, single-channel analog front-end (AFE) designed by Microchip Technology for energy measurement and monitoring systems. This advanced integrated circuit is specifically engineered to work with a wide range of sensors, including current transformers and shunt resistors, to accurately measure electrical parameters such as voltage, current, and power.

Featuring a 24-bit delta-sigma analog-to-digital converter (ADC) with programmable data rates, the MCP3918A1-E/ML provides excellent noise performance and ensures high-resolution readings. Its wide analog input range and programmable gain amplifier (PGA) allow for flexible sensor interfacing, making it an ideal choice for applications that require precise signal acquisition.

The device is equipped with an internal low-drift voltage reference, which enhances measurement accuracy over temperature. Additionally, the MCP3918A1-E/ML includes advanced features such as phase delay compensation and harmonic analysis capabilities, which are crucial for power quality assessment in complex energy systems.

For communication with microcontrollers or other digital systems, the MCP3918A1-E/ML offers a versatile serial peripheral interface (SPI). This allows for easy integration into a variety of system architectures and ensures reliable data transfer.

The robust design of the MCP3918A1-E/ML includes built-in overvoltage protection and anti-aliasing filters, which safeguard the device in harsh electrical environments. Its compact 24-lead QFN package makes it suitable for space-constrained applications, while also providing excellent thermal performance.

Overall, the MCP3918A1-E/ML from Microchip Technology is a highly integrated and efficient solution for energy measurement applications. With its precision measurement capabilities and robust feature set, it is well-suited for use in smart meters, power monitoring systems, and renewable energy installations.

You May Also Be Interested in

Analog Devices Inc.
ENERGY METERING IC
Lowest to $1.9688
Microchip Technology
IC ENERGY METER FRONT 8CH 40UQFN
Lowest to $7.6889
STMicroelectronics
IC ENERGY METER 1 PHASE 24QFN
Lowest to $3.0641
Analog Devices Inc.
IC ENERY METER 3PHASE 24-SOIC
Lowest to $8.2830
Microchip Technology
IC ENERGY METER INT OSC 24-SSOP
Lowest to $7.1368
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Analog Devices Inc.
IC ENERGY METERING DETEC 20-SSOP / Single Phase Meter IC 20-SSOP
Lowest to $4.2260
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1941
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0243 $52.3159
31+ $3.3020 $102.3620
47+ $3.1988 $150.3436
65+ $3.0956 $201.2140
84+ $2.9925 $251.3700
112+ $2.6829 $300.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess