EN
  • EN
  • DE
  • IT

MCP3914A1-E/MV

Part No MCP3914A1-E/MV
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 8CH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Package Tube
Product Status Active
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Current - Supply 5.8mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number MCP3914
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847856-MCP3914A1-E/MV
Ultra Librarian 3D Model Ultra Librarian MCP3914A1-E/MV CAD Model

Description

Microchip Technology's MCP3914A1-E/MV

The MCP3914A1-E/MV is an advanced multi-channel analog front-end (AFE) device, expertly engineered by Microchip Technology. This high-precision product is designed to cater to the demanding requirements of energy metering, industrial, and commercial applications where accurate signal acquisition is critical.

Featuring eight synchronous sampling channels, the MCP3914A1-E/MV is capable of simultaneously sampling signals at 24-bit resolution, ensuring high-fidelity data acquisition. This makes it an ideal choice for complex systems requiring multiple sensor inputs, such as advanced power metering, portable instrumentation, and motor control monitoring systems.

At the heart of the MCP3914A1-E/MV lies a sophisticated delta-sigma (ΔΣ) ADC architecture. This provides not only exceptional noise rejection but also enhances the overall signal-to-noise ratio (SNR), a crucial factor in precision measurement applications. The integrated programmable gain amplifiers (PGAs) on each channel offer selectable gain settings, allowing for the amplification of low-level signals without the need for external components.

The device operates over a wide analog supply voltage range of 3.0V to 3.6V, with a separate digital I/O supply voltage, making it versatile for various system designs. Communication with microcontrollers or digital signal processors is facilitated through a high-speed SPI interface, enabling rapid data transfer and configuration.

For enhanced reliability, the MCP3914A1-E/MV incorporates advanced features such as an internal voltage reference, phase delay compensation, and overrange and underrange signal detection, which contribute to its robust performance in challenging environments.

Encased in a 20-lead QFN package, the MCP3914A1-E/MV combines compact form factor with excellent thermal performance. Its extended temperature range of -40°C to +125°C ensures stable operation under extreme conditions, making it a resilient choice for industrial-grade applications.

Overall, the MCP3914A1-E/MV from Microchip Technology represents a sophisticated, high-precision solution for designers looking to integrate a robust AFE into their systems, without compromising on accuracy or performance.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY METERING 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER INT OSC 24-SSOP
Lowest to $7.1368
Analog Devices Inc.
IC ENERGY METERING DETEC 24-SSOP
Lowest to $2.6364
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $22.7739
Analog Devices Inc.
IC ENERGY MEASUREMENT
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Analog Devices Inc.
IC ENERGY METER MULTIFUN 40LFCSP / 3 Phase Meter IC 40-LFCSP-WQ (6x6)
Lowest to $10.6583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6889 $61.5112
18+ $6.3088 $113.5584
28+ $6.1117 $171.1276
38+ $5.9146 $224.7548
49+ $5.7174 $280.1526
66+ $5.1260 $338.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess