EN
  • EN
  • DE

ADSST2187NBSTZ-320

Part No ADSST2187NBSTZ-320
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MEASUREMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-2187
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 911012-ADSST2187NBSTZ-320
Ultra Librarian 3D Model Ultra Librarian ADSST2187NBSTZ-320 CAD Model

Description

Introducing the ADSST2187NBSTZ-320 by Analog Devices Inc.

The ADSST2187NBSTZ-320 is a cutting-edge product from Analog Devices Inc., a renowned leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to cater to the needs of complex and demanding applications across various industries, including communications, automotive, healthcare, and consumer electronics.

Key Features

  • High-Performance Signal Processing: The ADSST2187NBSTZ-320 is built to deliver exceptional signal processing capabilities, making it ideal for applications that require precise and fast computations.
  • Advanced Integration: As a product of Analog Devices Inc., it integrates seamlessly with other components, providing a streamlined solution for system design and reducing the overall time to market.
  • Durability: Manufactured to the highest standards, this product offers robust performance even in harsh environments, ensuring reliability and longevity.

Applications

The versatility of the ADSST2187NBSTZ-320 allows it to be used in a variety of applications, such as:

  • Advanced audio processing systems
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Medical imaging and diagnostic equipment
  • Telecommunication infrastructure

Technical Specifications

With an emphasis on technical excellence, the ADSST2187NBSTZ-320 boasts a range of specifications designed to meet the most stringent requirements:

  • Robust temperature range for operation in diverse environments
  • High-speed interfaces for rapid data transfer and communication
  • Low power consumption for energy-efficient operation

Quality and Support

Analog Devices Inc. is committed to providing not only high-quality products but also comprehensive support. Customers of the ADSST2187NBSTZ-320 can expect:

  • Access to detailed technical documentation and design resources
  • Responsive customer service and technical support
  • A global network of authorized distributors for ease of procurement

The ADSST2187NBSTZ-320 represents Analog Devices Inc.'s dedication to innovation, quality, and customer satisfaction. It's an excellent choice for designers and engineers looking for a reliable and high-performance solution for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess