EN
  • EN
  • DE

71M6533-IGTR/F

Part No 71M6533-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Product Status Discontinued
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Current - Supply 10mA
Voltage - Supply 3 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 71M6533
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857086-71M6533-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6533-IGTR/F CAD Model

Description

The 71M6533-IGTR/F is a highly integrated energy meter IC from Maxim Integrated, designed for use in a wide range of residential, commercial, and industrial metering applications. This sophisticated system-on-chip (SoC) solution is engineered to provide accurate energy measurement, data management, and communication capabilities, all within a compact form factor.

Key Features

  • Precision Energy Measurement: The 71M6533-IGTR/F is equipped with high-accuracy analog front-end circuitry, capable of performing precise energy calculations, ensuring reliable metering for both active and reactive power.
  • Integrated Microcontroller: At the heart of the IC is an integrated 32-bit compute engine, which provides ample processing power for complex metering algorithms and data handling tasks.
  • Advanced Communication: This product supports a variety of communication protocols, enabling seamless integration with modern smart grid infrastructure and facilitating remote meter reading and firmware updates.
  • Robust Security: With built-in security features, the 71M6533-IGTR/F ensures data integrity and protection against tampering, making it a trustworthy choice for critical metering applications.
  • Low Power Consumption: The IC is optimized for low-power operation, which is essential for reducing the overall energy footprint of the metering device and extending the life of battery-operated units.

Applications

The versatility of the 71M6533-IGTR/F makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smart residential energy meters
  • Commercial and industrial metering systems
  • Sub-metering and energy management solutions
  • Renewable energy monitoring systems

Technical Specifications

The 71M6533-IGTR/F operates over a wide temperature range and is available in a compact, lead-free 64-pin QFN package. Its technical specifications comply with international metering standards, ensuring compatibility and interoperability in global markets.

For detailed technical specifications, datasheets, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess