EN
  • EN
  • DE

ADE7868AACPZ-RL

Part No ADE7868AACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER MULTIFUN 40LFCSP / 3 Phase Meter IC 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Input Impedance 400kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Current - Supply 20mA
Voltage - Supply 2.8 V ~ 3.7 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADE7868
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846280-ADE7868AACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7868AACPZ-RL CAD Model

Description

Introducing the ADE7868AACPZ-RL from Analog Devices Inc.

The ADE7868AACPZ-RL is a highly integrated polyphase multifunction energy metering IC, meticulously designed by Analog Devices Inc. to provide a comprehensive solution for advanced energy measurement in industrial and commercial applications. This cutting-edge IC is engineered to deliver high accuracy and reliability in measuring active energy, reactive energy, and apparent energy, along with a variety of other power quality features.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADE7868AACPZ-RL is optimized for space-constrained environments while maintaining robust performance. Its sophisticated design allows for simultaneous sampling of up to three voltage and current channels, enabling precise calculation of various electrical parameters across polyphase power systems.

Key Features:

  • Multi-Phase Energy Metering: Capable of accurate energy measurement in three-phase electrical systems, making it versatile for a wide range of power management applications.
  • High Precision: Built with Analog Devices' proprietary algorithms, ensuring high accuracy in energy measurement and billing.
  • On-Chip DSP: Equipped with a digital signal processor for real-time calculation of electrical parameters, such as RMS values, power factor, and line frequency.
  • Harmonic Analysis: Provides detailed harmonic content analysis up to the 21st order, essential for monitoring power quality and identifying potential issues in electrical systems.
  • Communication Interface: Features a flexible serial interface for easy integration with microcontrollers and communication modules, facilitating remote monitoring and data acquisition.
  • Energy Data Logging: Supports onboard energy data logging with non-volatile memory, ensuring data retention in the event of power loss.

With its robust feature set, the ADE7868AACPZ-RL is an ideal choice for a variety of applications, including industrial automation systems, power distribution units, renewable energy systems, and smart grid infrastructure. Its ability to monitor multiple electrical parameters simultaneously, coupled with its ease of integration, makes it a valuable component for OEMs and system designers looking to enhance the efficiency and reliability of their power management systems.

Analog Devices Inc. has a reputation for producing high-quality, precision components, and the ADE7868AACPZ-RL is no exception. It stands as a testament to the company's commitment to innovation and excellence in the field of energy metering technology.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0757 $50.3785
13+ $8.2673 $107.4749
19+ $8.0089 $152.1691
26+ $7.7506 $201.5156
34+ $7.4922 $254.7348
45+ $6.7172 $302.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess