EN
  • EN
  • DE

5962-8876404XA

Part No 5962-8876404XA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS HIGH SPEED 8-CHANNEL 8-BI / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Number of Bits 8
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
HTSUS 0000.00.0000
Other Names 2156-5962-8876404XA,ANAANA5962-8876404XA
Standard Package 1
Win Source Part Number 1010909-5962-8876404XA
Ultra Librarian 3D Model Ultra Librarian 5962-8876404XA CAD Model

Description

Analog Devices Inc. presents the robust and high-performance integrated circuit, the 5962-8876404XA. This precision component is designed to cater to a wide array of applications, ranging from aerospace to military systems, where reliability and accuracy are of paramount importance.

Key Features

  • High Precision: The 5962-8876404XA offers top-notch precision, ensuring accurate signal processing for critical applications.
  • Durability: Built to withstand harsh conditions, this product is ideal for use in environments where standard components might fail.
  • Extended Temperature Range: It operates effectively across a broad temperature range, making it suitable for extreme operational scenarios.
  • Reliability: As with all Analog Devices components, this product is manufactured to meet high-quality standards, ensuring consistent performance and longevity.

Applications

The versatility of the 5962-8876404XA allows it to be integrated into a variety of systems, including:

  • Avionics and aerospace systems
  • Military-grade equipment
  • Satellite and space technology
  • Precision instrumentation

Technical Specifications

Parameter Specification
Supply Voltage Specified Range
Operating Temperature Extended Range
Package Type Hermetic Sealed
Quality Level Military Grade

The 5962-8876404XA from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of specialized industries. With its combination of precision, durability, and reliability, this product stands as an exemplary choice for designers and engineers looking to enhance the performance of their high-stakes applications.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $659.7015 $659.7015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess