EN
  • EN
  • DE

ADE7868AACPZ

Part No ADE7868AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 3 Phase Meter IC 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADE7868
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859969-ADE7868AACPZ
Ultra Librarian 3D Model Ultra Librarian ADE7868AACPZ CAD Model

Description

Introducing the ADE7868AACPZ from Analog Devices Inc.

The ADE7868AACPZ is a high-precision, polyphase electrical energy measurement IC from the renowned manufacturer Analog Devices Inc. This advanced integrated circuit is designed to meet the stringent requirements of modern energy measurement systems, delivering accurate and reliable data for both commercial and industrial applications.

At the heart of the ADE7868AACPZ lies its ability to provide simultaneous sampling of voltage and current signals, which ensures high accuracy in calculating active, reactive, and apparent energy. With its on-chip energy calculation engine, the device simplifies the design of energy meters by performing all necessary calculations for energy billing and monitoring systems.

The ADE7868AACPZ supports a wide range of input voltages and currents, making it a versatile choice for various metering applications. It also features a high level of integration, which includes a multichannel analog-to-digital converter (ADC), reference circuitry, and all the signal processing required to perform total (fundamental and harmonic) energy measurement and meter calibration.

Key features of the ADE7868AACPZ include:

  • High accuracy energy measurement with less than 0.1% error over a dynamic range of 1000 to 1
  • On-chip power quality analysis features such as zero-crossing detection, line voltage period measurement, and peak detection
  • Dedicated energy output registers for each phase
  • Comprehensive self-calibration options to compensate for system-level inaccuracies
  • Robust communication interfaces including SPI or I2C for easy integration into metering systems
  • Support for tamper detection to enhance security in metering applications

With its compact LFCSP (Lead Frame Chip Scale Package) form factor, the ADE7868AACPZ is easy to integrate into space-constrained designs while providing robust performance against environmental factors.

Whether it's for smart grid infrastructure, industrial load monitoring, or advanced power quality management, the ADE7868AACPZ from Analog Devices Inc. offers a comprehensive solution that engineers and designers can rely on for precise energy measurement.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR / Single Phase Meter IC 16-DFN (4x3)
Lowest to $32.6415
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7876 $58.9380
11+ $9.6718 $106.3898
17+ $9.3696 $159.2832
23+ $9.0674 $208.5502
29+ $8.7651 $254.1879
39+ $7.8584 $306.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess