EN
  • EN
  • DE

MCP39F511A-E/MQ

Part No MCP39F511A-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Package Tube
Measurement Error 0.1%
Voltage - I/O High 3V
Voltage - I/O Low 0.4V
Current - Supply 7mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MCP39F511
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337589-MCP39F511A-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP39F511A-E/MQ CAD Model

Description

Microchip Technology's MCP39F511A-E/MQ Power Monitoring IC

The MCP39F511A-E/MQ from Microchip Technology is a highly integrated, single-phase power-monitoring IC designed for real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. This advanced chip offers a complete system solution to add power monitoring capabilities to any power management system with minimal components and straightforward design.

Featuring dual-channel delta-sigma Analog-to-Digital Converters (ADCs), a 16-bit calculation engine, EEPROM memory, and a flexible 2-wire interface, the MCP39F511A-E/MQ is capable of providing high-accuracy electrical measurement and monitoring of various power parameters including active power, reactive power, RMS current, RMS voltage, power factor, and line frequency.

The device simplifies the implementation of power monitoring by integrating features such as automatic gain calibration for each measurement channel, an internal oscillator that eliminates the need for external components, and a zero-crossing detector to ensure synchronized sampling with the line voltage. The MCP39F511A-E/MQ also includes advanced features such as programmable event pins for system-level alerts and a checksum feature for data integrity.

The MCP39F511A-E/MQ comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. Its versatility allows it to be used in a variety of markets, including smart power distribution systems, smart plugs, and energy meters. With the ability to directly interface with current transformers and voltage leads, this power monitoring IC simplifies designs and reduces the bill of materials for systems requiring accurate power analysis and monitoring.

Overall, the MCP39F511A-E/MQ from Microchip Technology is an excellent choice for designers looking to integrate power monitoring features with high precision and minimal design effort. Its robust feature set and ease of integration make it a valuable component for power management solutions across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1247 $55.1223
20+ $5.0254 $100.5080
31+ $4.8683 $150.9173
43+ $4.7113 $202.5859
55+ $4.5542 $250.4810
74+ $4.0831 $302.1494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess