EN
  • EN
  • DE

74ABT541N

Part No 74ABT541N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130236-74ABT541N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT541N CAD Model

Description

Product Overview: 74ABT541N - Octal Buffer/Line Driver

The 74ABT541N is a high-performance, octal buffer and line driver designed to interface with 3-state memory address registers in bus-oriented systems. Manufactured by NXP Semiconductors, this integrated circuit is part of the ABT range, which is known for its advanced BiCMOS technology. The 74ABT541N is designed to improve the performance and density of 3-state memory address registers, providing a high-speed and low-power solution for your digital applications.

Key Features:

  • Octal bus interface: 8-bit non-inverting buffer/line driver with 3-state outputs.
  • High-speed operation: Capable of operating at frequencies up to 200 MHz.
  • Low power dissipation: ICC is 4 µA maximum, making it suitable for power-sensitive applications.
  • Live insertion/extraction permitted: Features bus-hold data inputs which eliminate the need for external pull-up resistors to hold unused inputs.
  • Power-up 3-state: No bus current loading when the power is off.
  • Latch-up performance exceeds 500 mA per JESD78 Class II Level A.
  • ESD protection exceeds JESD 22 - ensuring robustness and longevity of the component.

Applications:

  • Memory address drivers
  • Bus-oriented systems
  • Buffer memory address registers
  • Data communication systems
  • High-speed data paths

Product Specifications:

Attribute Value
Package Type PDIP-20
Mounting Type Through Hole
Pin Count 20
Logic Family ABT
Operation Mode Non-Inverting
Supply Voltage 4.5V to 5.5V
Operating Temperature Range -40°C to +85°C

The 74ABT541N is an ideal choice for driving heavy loads with its balanced propagation delays and low input and output leakage. It is a versatile component that ensures reliability and performance in sophisticated electronic systems.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
In Stock: 116 pieces Factory Stock: 116 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess