EN
  • EN
  • DE

74HCT652

Part No 74HCT652
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal bus transceiver/register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132281-74HCT652
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT652 CAD Model

Description

Product Overview: 74HCT652 Octal Transceiver/Register

The 74HCT652 from NXP Semiconductors is a high-performance, octal transceiver/register that is designed to provide seamless data transfer and storage in a variety of digital communication and computing applications. This integrated circuit belongs to the 74HCT family, which is well known for its high-speed CMOS technology and compatibility with TTL levels.

Key Features

  • Logic Type: The device features an octal bus transceiver with 3-state outputs, combined with a D-type flip-flop for each data line, providing both data transfer and storage capabilities.
  • Operating Voltage: It operates at a standard 5V power supply, making it compatible with traditional TTL logic levels while offering the speed and power efficiency of CMOS technology.
  • Bus Interface: The device includes two separate control inputs for data transmission and reception, allowing for direction control and enabling the bus lines to be placed in a high-impedance state.
  • Output Drive Capability: The 74HCT652 can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital systems.
  • Pin Configuration: It is available in a standard 24-pin package, which is conducive to easy integration into various circuit designs.

Applications

The 74HCT652 is suitable for applications that require bidirectional data flow and storage, such as:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication between peripherals and controllers
  • Memory buffering and storage devices
  • Input/output (I/O) port expansion
  • Industrial control systems

Performance and Quality

NXP Semiconductors ensures that the 74HCT652 meets the highest quality and performance standards. The device is rigorously tested across a range of temperatures and operating conditions to guarantee reliability in demanding environments.

Whether you are designing a complex data processing system or a simple interface for peripheral communication, the 74HCT652 offers a versatile and reliable solution that engineers and designers can trust for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7655 $59.0620
10+ $12.1148 $121.1480
15+ $11.7371 $176.0565
21+ $11.3583 $238.5243
27+ $10.9794 $296.4438
36+ $9.8441 $354.3876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess