Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 6A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 60μA at 650V
Mounting Style Through Hole
Manufacturer Package TO-220-2 Insulated, TO-220AC
Supplier Device Package TO-220AC ins
Operating Temperature - Junction -40°C ~ 175°C
Family Part Number STPSC6H065
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261944-STPSC6H065DI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPSC6H065DI CAD Model

Description

STPSC6H065DI - A Robust Silicon Carbide Diode from STMicroelectronics

The STPSC6H065DI is a cutting-edge Silicon Carbide (SiC) Power Schottky Diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is engineered to provide high-efficiency power conversion in a wide range of applications, including solar inverters, motor drives, and electric vehicle charging systems.

With its remarkable SiC technology, the STPSC6H065DI offers superior switching performance and higher reliability compared to traditional silicon-based diodes. The device features a low forward voltage drop (V<sub>F) and reduced reverse recovery time (t<sub>rr), which significantly enhances the overall system efficiency and reduces thermal management requirements.

The STPSC6H065DI can handle a high continuous forward current (I<sub>F) of up to 6 A and has a maximum operating junction temperature of 175°C, ensuring stable operation even under extreme conditions. Its robust design is encapsulated in a highly durable TO-220AC package, providing excellent mechanical strength and ease of mounting on a heatsink.

Main Features:

  • No reverse recovery charge, enabling high-speed switching and reduced switching losses.
  • High surge current capability, ensuring robustness during transient conditions.
  • Low leakage current, which improves the efficiency and reliability of the device.
  • High-temperature operation, with a maximum junction temperature of 175°C.

The combination of its high-performance characteristics makes the STPSC6H065DI an ideal choice for designers seeking to develop more compact, efficient, and reliable power conversion systems. By leveraging the advantages of SiC technology, this diode helps in achieving higher power densities and more efficient energy usage, which is crucial for sustainable and innovative electronic solutions.

In summary, the STPSC6H065DI from STMicroelectronics represents a significant step forward in power semiconductor technology, offering an exceptional balance of efficiency, reliability, and performance for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
DIODE SWITCHING 1.2KV 10A / Diode
Need more? Email Us
ECAD model for MR10120E
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP
Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
Comchip Technology
DIODE GEN PURP 400V 1A SOD123F
Lowest to $0.2104
ECAD model for CGRKM4004-HF
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
WeEn Semiconductors
BYC100W-1200P/TO247-2L/STANDARD
Lowest to $7.7046
ECAD model for BYC100W-1200PQ
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention