Products specifications

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 20 Sec ~ 200 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550865-7012AE
Ultra Librarian 3D Model Ultra Librarian 7012AE CAD Model

You May Also Be Interested in

Omron
RELAY TIME DELAY 99M 59S 3A 250V
Need more? Email Us
ECAD model for H5CN-XCN DC12-48
Omron
RELAY TIME DELAY 1SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 100-120VAC1S
Omron
RELAY TIME DELAY 9999HR
Need more? Email Us
ECAD model for H5CX-A11SD-N DC12-24/AC24
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5BR-B-500-AC24/DC12-24
Omron
RELAY TIME DELAY 9.999SEC
Need more? Email Us
ECAD model for H5CN-XANS DC12-48
Omron
RELAY TIME DELAY 99H 59M 3A 250V
Need more? Email Us
ECAD model for H5CN-XDN DC12-48
Omron
RELAY TIME DELAY 60MIN 7A 250V
Need more? Email Us
ECAD model for H3JA-8A 24VAC 60M
Omron
RELAY TIME DELAY 9999HR 5A 250V
Need more? Email Us
ECAD model for H5CX-L8ED-N DC12-24/AC24
Omron
RELAY TIME DELAY 1SEC 7A 250V
Need more? Email Us
ECAD model for H3JA-8A 24VDC 1S

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention