EN
  • EN
  • DE
  • IT

LTC2904IDDB#TRPBF

Part No LTC2904IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR DUAL SUPPLY PREC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1062141-LTC2904IDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2904IDDB#TRPBF CAD Model

Description

Product Overview: LTC2904IDDB#TRPBF

The LTC2904IDDB#TRPBF is a precision dual supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of digital systems. This compact and efficient device is crucial for monitoring the correct functioning of supply voltages in a range of electronic applications.

Key Features

  • Voltage Monitoring: The LTC2904IDDB#TRPBF is capable of monitoring two supply voltages, which can be set with an accuracy of ±1.5% over temperature. This feature is essential for systems that rely on multiple power sources, ensuring that all supplies are within their specified ranges.
  • Adjustable Reset Thresholds: The device provides adjustable reset thresholds for both supplies, which allows for a high degree of flexibility in different applications and ensures that the system can respond to out-of-tolerance conditions promptly.
  • Low Power Consumption: With a quiescent current of only 30μA, the LTC2904IDDB#TRPBF is an energy-efficient solution that minimizes power drain on the system, making it suitable for battery-powered applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, which is particularly important for low voltage systems and ensures reliable operation during power-up, power-down, and brownout conditions.
  • Multiple Package Options: It is available in a 10-lead DFN (3mm × 3mm) package, offering a compact footprint for space-constrained applications.

Applications

The LTC2904IDDB#TRPBF is ideal for use in a variety of applications that require precise voltage monitoring, such as:

  • Portable and battery-powered equipment
  • Computers and servers
  • Industrial and automotive systems
  • Communication infrastructure

Reliability and Quality

Linear Technology's LTC2904IDDB#TRPBF is designed with the highest standards of quality and reliability in mind. It operates over a wide temperature range and is characterized for operation from –40°C to 85°C. With its robust design and precise monitoring capabilities, this supply monitor is an essential component for ensuring the integrity and stability of complex electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.9117
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.5191
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4557 $116.4560
120+ $1.4102 $169.2240
165+ $1.3647 $225.1755
215+ $1.3192 $283.6280
285+ $1.1827 $337.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,065 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess