EN
  • EN
  • DE

LT1640AHIS8#PBF

Part No LT1640AHIS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 1058555-LT1640AHIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640AHIS8#PBF CAD Model

Description

Product Overview: LT1640AHIS8#PBF

The LT1640AHIS8#PBF is a high-performance, negative voltage hot swap controller designed by Linear Technology, a brand of Analog Devices renowned for their precision engineering in power management solutions. This advanced integrated circuit (IC) is specifically tailored to manage the insertion and removal of circuit boards into live backplanes or other hot-swap scenarios.

Key Features

  • Negative Voltage Operation: The LT1640AHIS8#PBF is designed to work with negative supply voltages, making it ideal for systems that operate on negative rails.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, providing flexibility and protection for a variety of loads.
  • Overcurrent Protection: In the event of an overcurrent condition, the device reacts quickly to protect both the load and the power source.
  • High-Speed Circuit Breaker: This feature ensures rapid response to fault conditions, minimizing the risk of damage to sensitive components.
  • Status Flag Output: The IC provides a status flag that can be used to signal a fault condition or to indicate when the power is good.
  • Undervoltage Lockout: The LT1640AHIS8#PBF includes an undervoltage lockout feature to ensure that the device operates only when the supply voltage is within an acceptable range.

Applications

The LT1640AHIS8#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Network servers and routers
  • Industrial systems
  • Negative voltage power distribution systems

Package and Reliability

The device is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a wide range of environments.

Conclusion

With its robust feature set and flexible application range, the LT1640AHIS8#PBF from Linear Technology is an excellent choice for any design requiring a reliable negative voltage hot swap controller. It ensures safe board insertion and removal, protects against overcurrent conditions, and provides a clear indication of system status, all of which contribute to a stable and secure electronic system.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0140 $92.0280
4+ $37.7546 $151.0184
5+ $36.5754 $182.8770
7+ $35.3950 $247.7650
9+ $34.2157 $307.9413
12+ $30.6756 $368.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess