Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1232936-OM361
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OM361 CAD Model

Description

The NXP OM361 is a state-of-the-art integrated circuit designed for robust and efficient power management applications. It is part of NXP's extensive portfolio of semiconductor solutions that are known for their reliability, performance, and innovation. The OM361 is particularly suitable for automotive and industrial markets where precision and durability are crucial.

Key Features

  • High Integration: The OM361 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for power management systems.
  • Advanced Technology: Utilizing NXP's cutting-edge technology, the OM361 offers improved efficiency and performance, which is essential for meeting the stringent requirements of modern electronic systems.
  • Robustness: Designed to withstand harsh environments, the OM361 maintains its functionality under extreme temperatures and conditions, making it ideal for automotive applications where reliability is non-negotiable.
  • Versatility: The flexibility of the OM361 allows it to be used in a variety of applications, ranging from power supply modules to energy management systems.
  • Energy Efficiency: The OM361 is optimized for low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.

Applications

The NXP OM361 is versatile enough to be used across a wide array of applications. Its robust design makes it an excellent choice for:

  • Automotive power systems, including electric and hybrid vehicles
  • Industrial control systems requiring reliable power management
  • Renewable energy systems, such as solar inverters and wind turbines
  • Portable electronics where power efficiency is paramount

Technical Specifications

The OM361 boasts impressive technical specifications that ensure it meets the needs of even the most demanding applications. Some of its key specifications include:

  • Wide operating temperature range
  • High efficiency power conversion
  • Protection features for overvoltage, undervoltage, overcurrent, and thermal events
  • Compact packaging suitable for space-constrained applications

With its combination of high integration, advanced technology, and robust performance, the NXP OM361 is a top choice for designers and engineers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Stackpole Electronics Inc.
RES 43.2K OHM 1% 1/8W AXIAL / 43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Need more? Email Us
ECAD model for RNF18FAD43K2
Ohmite
RES 4 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41F4R0E
Vishay
RES 5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
ECAD model for Y00625K00000T0L
Ohmite
RES 0.3 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41FR30E
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-4N-131006FE
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
Vishay
RES 250 OHM 8W 0.01% TO220-4
Need more? Email Us
ECAD model for Y0926250R000T0L
Ohmite
RES 15 OHM 5% 5W POWERCHIP
Need more? Email Us
ECAD model for TA205PA15R0JE
Vishay
RES 121 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C1210FC100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention