EN
  • EN
  • DE

TPS23521PWT

Part No TPS23521PWT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 16TSSOP  /  Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V, Network Routers and Switches
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 0V ~ 20V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TPS23521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47930-2,TPS23521PWT-ND,296-47930-1,296-47930-6
Standard Package 250
Win Source Part Number 984846-TPS23521PWT
Ultra Librarian 3D Model Ultra Librarian TPS23521PWT CAD Model

Description

The TPS23521PWT is a highly sophisticated hot-swap power manager and eFuse device designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This device is specifically engineered to protect systems against the various electrical hazards that can occur when a peripheral device is inserted or removed while power is applied, commonly known as hot-swapping.

Key Features and Benefits

  • Integrated eFuse: The TPS23521PWT comes with an integrated electronic fuse (eFuse) that provides a robust protection mechanism against overcurrent, short-circuit, and overvoltage, ensuring the safety and longevity of the electronic system.
  • Programmable Current Limit: Users can set the current limit threshold according to their system requirements, which helps prevent damage due to excessive current draw.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device only operates when the input voltage is within a specified range, protecting against undervoltage conditions.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against voltage spikes that can potentially cause harm to the connected loads.
  • Thermal Shutdown: In the event of an over-temperature condition, the TPS23521PWT can shut down to prevent thermal damage.
  • Fast Response Time: The device is designed to react quickly to fault conditions, thereby minimizing the risk of damage to the system.
  • Power Good (PG) Output: This output provides a real-time indication that the output voltage is within the operational range, which can be used for sequencing or as a diagnostic tool.

Applications

The TPS23521PWT is suitable for a wide range of applications, particularly in systems that require reliable power management during hot-swap events. Typical applications include:

  • Servers and Network Equipment
  • Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Technical Specifications

With an operating temperature range from -40°C to 85°C and housed in a compact 14-pin TSSOP (PWT) package, the TPS23521PWT is designed for easy integration into a variety of electronic systems. The device's precision current sensing and programmable fault thresholds make it a versatile solution for managing power supply events in sensitive electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9781 $55.8248
18+ $5.7257 $103.0626
28+ $5.5467 $155.3076
38+ $5.3678 $203.9764
49+ $5.1889 $254.2561
65+ $4.6521 $302.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess