EN
  • EN
  • DE

MAX5900AAEUT-T

Part No MAX5900AAEUT-T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -9V N-Channel Negative High Voltage 6-Pin SOT-23 T/R / IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 073728-MAX5900AAEUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX5900AAEUT-T
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5900AAEUT-T CAD Model

Description

Maxim Integrated MAX5900AAEUT-T Overvoltage Protection Controller

The MAX5900AAEUT-T is an advanced overvoltage protection controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is engineered to safeguard low-voltage systems against damaging overvoltage conditions, ensuring the reliability and longevity of electronic equipment.

Encased in a small SOT-23 package, the MAX5900AAEUT-T offers a space-saving solution for crowded PCBs, making it an ideal choice for portable devices, consumer electronics, and industrial applications where real estate is at a premium. The device operates over a wide voltage range and is characterized by its fast response time, which is critical for preventing damage to sensitive components during voltage surges.

Key Features:

  • Wide Operating Voltage Range: The device supports a broad range of input voltages, accommodating various system requirements and ensuring versatility across multiple applications.
  • Fast Response Time: It provides swift overvoltage protection, which is essential for minimizing the risk of damage to downstream components when a surge occurs.
  • Low Quiescent Current: With its energy-efficient design, the MAX5900AAEUT-T draws minimal power when in standby mode, contributing to the overall power conservation of the system.
  • Integrated FET: The inclusion of an internal FET streamlines the design process by reducing the number of external components required for overvoltage protection.
  • Temperature Range: It is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.

Applications:

  • Portable Electronic Devices
  • Consumer Electronics
  • Networking Equipment
  • Industrial Systems

The MAX5900AAEUT-T is a testament to Maxim Integrated's commitment to providing robust and reliable protection solutions. Its integration into a system ensures that overvoltage events are managed effectively, thus securing the integrity of the electronic components and extending the overall product lifespan. With the MAX5900AAEUT-T, designers can confidently address the challenges of overvoltage protection in their next project.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess