EN
  • EN
  • DE

ADM1270ACPZ-R7

Part No ADM1270ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16LFCSP / Hot Swap Controller 1 Channel General Purpose 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features -
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 4V ~ 60V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 360 µA
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADM1270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361841-ADM1270ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM1270ACPZ-R7 CAD Model

Description

Analog Devices Inc.'s ADM1270ACPZ-R7: High Voltage, High Current Protector

The ADM1270ACPZ-R7 is a robust, state-of-the-art high voltage, high current protector integrated circuit (IC) designed by Analog Devices Inc., a leader in semiconductor technology. This IC is engineered to safeguard systems against overcurrent conditions in a variety of applications, including power supply units, telecom infrastructure, and industrial equipment.

Key Features

  • Wide Operating Voltage Range: The ADM1270 is capable of handling a broad range of input voltages, making it suitable for diverse applications.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold to meet the needs of their specific application, ensuring precise control over system safety.
  • Power Saving Mode: The device includes a power-saving mode that minimizes power consumption when the load current is below the threshold, enhancing efficiency.
  • Reverse Current Protection: The ADM1270ACPZ-R7 also provides protection against reverse current, which can be critical for the longevity and reliability of the system it is protecting.
  • Charge Pump for Enhanced Control: The integrated charge pump ensures that the external N-channel FET remains fully enhanced, providing reliable operation even under extreme conditions.
  • Compact Packaging: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), this IC saves valuable board space while still delivering robust protection.

Applications

The versatility of the ADM1270ACPZ-R7 makes it an ideal choice for a wide array of applications. Its ability to manage high voltage and current levels is particularly beneficial in:

  • Hot Swap and eFuse applications
  • Industrial and instrumentation platforms
  • Networking and server systems
  • High-end computing and storage equipment

With its comprehensive suite of protective features, the ADM1270ACPZ-R7 from Analog Devices Inc. is a critical component for any system requiring reliable overcurrent protection. Its advanced design and adjustable parameters ensure that it can be tailored to the specific demands of the application, providing both safety and performance enhancements.

For more detailed information, including operating parameters and application notes, potential customers are encouraged to consult the product's datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0854 $50.8540
24+ $4.1726 $100.1424
38+ $4.0422 $153.6036
52+ $3.9118 $203.4136
67+ $3.7814 $253.3538
89+ $3.3903 $301.7367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess