EN
  • EN
  • DE

MAX5955AEEE+T

Part No MAX5955AEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 121203-MAX5955AEEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5955AEEE+T CAD Model

Description

Maxim Integrated MAX5955AEEE+T Product Overview

The MAX5955AEEE+T from Maxim Integrated is a feature-rich, Power over Ethernet (PoE) Power-Sourcing Equipment (PSE) controller designed for use in a wide range of applications requiring PoE capabilities. This integrated circuit is tailored to facilitate the delivery of power alongside data over Ethernet cables, in compliance with the IEEE 802.3af standard, which is pivotal for the operation of devices like IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af Compliant: Ensures compatibility with existing PoE-enabled devices and systems.
  • Quad PSE Controller: Can control up to four PoE ports, making it versatile for multiple applications.
  • Integrated Power MOSFET: Each channel has an internal MOSFET, simplifying the design and reducing external component count.
  • Advanced Power Management: Features include programmable current limit, auto-classification, and power-good indication.
  • Thermal Management: Over-temperature protection ensures reliable operation under varying conditions.

Applications

The MAX5955AEEE+T is well-suited for network switches, midspans, and other PSE devices that require efficient power distribution to PoE-capable network devices. Its compact form factor and integrated features make it an excellent choice for dense and space-constrained environments.

Package and Quality

This IC comes in a 16-pin QSOP package, offering a compact solution for space-limited PCB designs. The suffix 'T' in the part number indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. Maxim Integrated is known for its commitment to high-quality products, and the MAX5955AEEE+T is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

The MAX5955AEEE+T is a robust PoE PSE controller that combines functionality, efficiency, and reliability. It is designed to meet the needs of a variety of PoE applications, providing designers with a flexible and easy-to-use solution. Its integration of key features and compliance with the IEEE 802.3af standard makes it a top choice for powering next-generation networked devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess