EN
  • EN
  • DE

NSIC2050BT3G

Part No NSIC2050BT3G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG/LED DRIVER 50MA SMB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Regulator Regulator High/Low-Side 50mA SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name NSIC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NSIC2050BT3GOSDKR, NSIC2050BOSDKR-ND, NSIC2050B, NSIC2050BOSTR, NSIC2050BT3GOSTR, NSIC2050BOSTR-ND, NSIC2050BOSDKR, NSIC2050BOSCT-ND, NSIC2050BT3GOSCT, NSIC2050BOSCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849723-NSIC2050BT3G
Ultra Librarian 3D Model Ultra Librarian NSIC2050BT3G CAD Model

Description

Product Overview: NSIC2050BT3G

The NSIC2050BT3G is a state-of-the-art constant current regulator (CCR) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to provide a stable current over a wide voltage range, making it an ideal choice for driving LEDs in various lighting applications.

Key Features

  • Robust Voltage Range: Operates efficiently across a broad voltage spectrum, ensuring versatility in different electrical environments.
  • Constant Current Output: Delivers a steady current, which is crucial for maintaining consistent brightness and performance in LED applications.
  • Energy Efficiency: Designed with energy conservation in mind, it helps reduce power consumption and extends the life of the lighting components.
  • Thermal Protection: Integrated with thermal shutdown feature, which safeguards the device from overheating, thus enhancing its reliability and longevity.
  • Compact Footprint: The small SOD-123 package allows for integration into space-constrained designs, providing greater design flexibility.

Applications

The NSIC2050BT3G is highly suitable for a range of applications that require consistent current regulation. Its primary use is in driving LEDs, which includes:

  • Automotive interior and exterior lighting
  • Industrial and commercial signage
  • General illumination for residential and commercial settings
  • Decorative and architectural lighting
  • Portable and battery-powered lighting solutions

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NSIC2050BT3G meets the highest industry standards for performance and reliability. The device is AEC-Q101 qualified, making it suitable for automotive applications that demand rigorous quality requirements. Additionally, the product is Pb-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess