EN
  • EN
  • DE

UCD3028RHAR

Part No UCD3028RHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWR CTRLR 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose
Operating Supply Current 60mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 035848-UCD3028RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD3028RHAR CAD Model

Description

The Texas Instruments UCD3028RHAR is a highly integrated digital controller designed for power supply applications. This advanced device includes a variety of features tailored to improve the performance, flexibility, and reliability of power systems, making it an ideal choice for a wide range of applications such as servers, telecommunications, and industrial systems.

Key Features

  • High Performance: The UCD3028RHAR is built with precision in mind, offering high-speed operations and a robust control loop to ensure stable and efficient power delivery.
  • Flexibility: With its programmable control law accelerator (CLA) and digital PWM outputs, this controller can be adapted to a variety of topologies and applications, providing designers with a versatile tool for their power supply needs.
  • Integrated Features: This device boasts an array of integrated features including voltage and current monitoring, temperature sensing, and fault protection, which help to safeguard the power system against a range of potential issues.
  • Communication: Equipped with a PMBus interface, the UCD3028RHAR allows for real-time monitoring and control over the power supply system, facilitating efficient system management and diagnostics.
  • Robust Design: Housed in a 40-pin VQFN package, the UCD3028RHAR is designed to withstand harsh environments and is rated for operation across a wide temperature range, ensuring reliable performance under various conditions.

Applications

The versatility and high level of integration make the UCD3028RHAR suitable for a multitude of applications, including:

  • Data center and server power supplies
  • Telecommunications equipment
  • Industrial power systems
  • DC-DC converters
  • AC-DC power supplies

Conclusion

The Texas Instruments UCD3028RHAR digital controller is a sophisticated solution for managing complex power systems. Its combination of performance, flexibility, and integrated features make it a powerful asset for any application requiring precise and reliable power control. Whether for data centers, telecom infrastructure, or industrial applications, the UCD3028RHAR stands out as a top-tier choice for designers and engineers seeking to optimize their power supply systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0545 $56.4360
18+ $5.7884 $104.1912
27+ $5.6075 $151.4025
37+ $5.4266 $200.7842
48+ $5.2457 $251.7936
64+ $4.7030 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess