EN
  • EN
  • DE

MAX3869EHJ

Part No MAX3869EHJ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GB 5.5V 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete (End Of Life)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 2
Supply Voltage (V) 3.14V ~ 5.5V
Current - Supply 64mA
Current - Modulation 60mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (5x5)
Mounting Style SMD
Part Number Series MAX3869
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810433-MAX3869EHJ
Ultra Librarian 3D Model Ultra Librarian MAX3869EHJ CAD Model

Description

Maxim Integrated's MAX3869EHJ: High-Speed Laser Diode Driver

The MAX3869EHJ from Maxim Integrated is a high-performance, compact, and efficient laser diode driver designed for use in fiber optic communication systems. This versatile integrated circuit (IC) is particularly well-suited for applications requiring high-speed data transmission, such as Gigabit Ethernet, Fibre Channel, and other high-speed data links.

With its ability to deliver modulation currents up to 85mA and bias currents up to 100mA, the MAX3869EHJ is capable of driving a wide range of laser diodes. The IC operates over a supply voltage range of 3.0V to 5.5V, making it compatible with a variety of power systems and ensuring ease of integration into existing designs.

One of the key features of the MAX3869EHJ is its automatic power control (APC) loop, which stabilizes the laser diode power output against variations in temperature and aging. This ensures consistent performance and reliability over the product's lifespan. Additionally, the IC offers an automatic shutdown feature that protects the laser diode from overcurrent conditions, enhancing the safety and durability of the system.

The MAX3869EHJ comes in a compact 32-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting and contributes to the miniaturization of the end product. Moreover, the IC's high-speed operation of up to 2.7Gbps supports the growing demand for faster data transmission rates in modern communication networks.

Designers will appreciate the flexibility offered by the MAX3869EHJ, as it includes both differential PECL data inputs and single-ended TTL inputs. This feature allows for easy interfacing with a variety of other ICs and systems. Furthermore, the device includes a loss-of-power indicator, which provides a fail-safe mechanism for system monitoring and diagnostics.

In summary, the MAX3869EHJ from Maxim Integrated is a highly reliable and efficient solution for driving laser diodes in high-speed optical communication systems. Its blend of performance, integration, and safety features make it an excellent choice for designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8317 $59.4951
8+ $16.2723 $130.1784
11+ $15.7637 $173.4007
16+ $15.2552 $244.0832
20+ $14.7467 $294.9340
27+ $13.2212 $356.9724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,021 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess