EN
  • EN
  • DE

LTC2912HTS8-2#TRPBF

Part No LTC2912HTS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 137007-LTC2912HTS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2912HTS8-2#TRPBF CAD Model

Description

LTC2912HTS8-2#TRPBF - Single Voltage Monitor with Adjustable Threshold from Linear Technology

The LTC2912HTS8-2#TRPBF is a precision single voltage monitor, expertly engineered by Linear Technology to provide reliable and accurate monitoring of system voltages. This compact, high-performance component is designed to safeguard sensitive electronic equipment against the harmful effects of undervoltage and overvoltage conditions, ensuring the stability and longevity of your applications.

Encased in a robust TSOT-23 package, the LTC2912HTS8-2#TRPBF offers a versatile solution for voltage monitoring. Its adjustable threshold voltage allows for customization to meet specific system requirements, making it an ideal choice for a wide range of applications including portable devices, computers, power supplies, and automotive systems.

Key Features:

  • Adjustable Threshold: The LTC2912HTS8-2#TRPBF allows users to set the threshold voltage according to their particular needs, providing flexibility in various applications.
  • High Accuracy: With its precision monitoring capabilities, this voltage monitor ensures that voltage levels are kept within safe limits, minimizing the risk of damage due to voltage fluctuations.
  • Low Power Consumption: Designed for efficiency, the LTC2912HTS8-2#TRPBF consumes minimal power, making it suitable for battery-operated devices where power conservation is crucial.
  • Wide Operating Temperature Range: It is capable of operating over a temperature range of -40°C to 125°C, ensuring reliable performance in extreme environmental conditions.
  • Simple Interface: The device provides a straightforward interface for ease of integration into existing systems, with minimal external components required.

With its built-in hysteresis feature, the LTC2912HTS8-2#TRPBF effectively prevents false triggering due to noise or transient voltage spikes, which is essential for maintaining system stability. The monitor's output is available in either an active-high or active-low configuration, providing design flexibility to match specific circuit requirements.

Linear Technology's commitment to high-quality and reliability is evident in the LTC2912HTS8-2#TRPBF, making it a trusted component for critical voltage monitoring tasks in your electronic systems. Protect your investments and ensure uninterrupted functionality with this advanced voltage monitor.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess