EN
  • EN
  • DE

TPS2491DGS

Part No TPS2491DGS
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage 10-Pin VSSOP Tube / IC POS HV HOT-SWAP CTRLR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 033741-TPS2491DGS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2491
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2491DGS CAD Model

Description

Product Overview: TPS2491DGS from Texas Instruments

The TPS2491DGS is a high-performance, integrated circuit designed by Texas Instruments to provide a comprehensive solution for power management applications. This advanced Hot Swap Power Manager is engineered to assist electronic systems in safely handling the insertion and removal of circuit cards into live backplanes or other powered interfaces.

With its robust feature set, the TPS2491DGS is particularly well-suited for telecom and datacom systems, servers, and network equipment, where the maintenance and upgrade of systems without disrupting operation is crucial. The device ensures seamless power control, offering protection to both the system and the user during card insertion and removal.

Key Features:

  • Programmable Current Limit: Users can set the current limit threshold according to their specific application needs, ensuring precise control over the power supplied to the system components.
  • Fast Response Time: The TPS2491DGS reacts swiftly to overcurrent events, providing rapid protection to prevent damage to the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, thereby safeguarding the system against low-voltage conditions.
  • Overvoltage Protection: The device includes mechanisms to protect against voltage spikes, further enhancing the safety and reliability of the system.
  • Power Good Output: This signal indicates when the output voltage is within a specified range, providing feedback on the status of the power supply.
  • Thermal Shutdown: In the event of excessive temperature, the TPS2491DGS automatically shuts down to prevent thermal damage.

Physical Characteristics:

The TPS2491DGS comes in a compact 8-pin MSOP (DGS) package, which is ideal for space-constrained applications. Its small footprint allows for integration into a variety of system designs without compromising on performance or functionality.

Applications:

  • Telecom and Networking Equipment
  • Servers and Storage Systems
  • Industrial Control Systems
  • High-Availability Systems

Texas Instruments' commitment to quality and innovation is evident in the TPS2491DGS, making it a reliable choice for designers seeking to enhance the operational safety and efficiency of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5012 $52.5420
85+ $1.2318 $104.7030
130+ $1.1933 $155.1290
175+ $1.1548 $202.0900
225+ $1.1163 $251.1675
300+ $1.0008 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess