Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 512Kb (64K x 8) Parallel 200 ns 28-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Case / Package 28-CDIP
Family Name NM27C51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887474-NM27C512Q200
Ultra Librarian 3D Model Ultra Librarian NM27C512Q200 CAD Model

Description

ON Semiconductor NM27C512Q200: A High-Performance EPROM

The NM27C512Q200 is a quintessential component in the realm of programmable read-only memory (PROM) technology, brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This Electrically Programmable Read-Only Memory (EPROM) chip is designed to offer a reliable and flexible storage solution for a wide array of applications that require high-speed, non-volatile data storage.

Key Features

  • Memory Capacity: The NM27C512Q200 boasts an impressive 512 Kilobits of memory, which is organized as 64K by 8 bits. This substantial amount of storage makes it an ideal choice for storing firmware, boot code, or other critical data that must persist even when power is lost.
  • Access Time: With an access time of 200 nanoseconds, this EPROM facilitates swift data retrieval, thereby accelerating the performance of the systems it is integrated with.
  • Programming: It is designed to be programmed by the user with a compatible programming device, offering the flexibility to update the stored data as necessary, while also providing a secure and permanent storage solution once programmed.
  • Package: The device is available in a 28-pin Dual In-line Package (DIP), making it compatible with standard sockets and easy to integrate into a wide range of circuit boards.
  • Single 5V Power Supply: The NM27C512Q200 operates on a single 5V power supply, simplifying the power design of the system it is used in and ensuring low power consumption.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications where reliability under varying temperature conditions is crucial.

Applications

The NM27C512Q200 finds its place in a diverse array of applications. It is particularly suited for use in embedded systems, telecommunications, personal computers, and any other systems that require a dependable, non-volatile memory solution. Its robustness and ease of integration make it an excellent choice for designers looking to incorporate a proven storage solution into their electronic designs.

Whether you're a seasoned engineer or a hobbyist working on a DIY project, the NM27C512Q200 from ON Semiconductor provides the performance and reliability you need to ensure the seamless operation of your digital applications.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP / IC OTP 8MBIT 100NS 32DIP
Need more? Email Us
ECAD model for M27C801-100B1
Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
STMicroelectronics
32 Mbit 2Mb x16 Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V322-100B1
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI
Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Lowest to $3.7657
ECAD model for NMC27C64QE150
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-70XF1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention