EN
  • EN
  • DE

AT27LV010A-15VI

Part No AT27LV010A-15VI
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 768931-AT27LV010A-15VI
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV010A
Introduction Date June 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-15VI CAD Model

Description

Microchip Technology's AT27LV010A-15VI EEPROM

The AT27LV010A-15VI is a high-performance, low-voltage, 1-megabit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This product is specifically designed to offer a reliable and efficient storage solution for a wide array of electronic applications. With its 128K x 8-bit organization, the AT27LV010A-15VI provides ample storage for boot code, configuration parameters, firmware updates, and any other application-critical data that requires non-volatile memory.

One of the key features of the AT27LV010A-15VI is its fast access time of 150 nanoseconds, which ensures swift data retrieval and contributes to the overall performance enhancement of the system it is integrated into. This attribute makes the device particularly suitable for applications that demand high-speed operations.

Operating at a voltage range of 3.0V to 3.6V, the AT27LV010A-15VI is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and portable electronics where power conservation is crucial. Moreover, the EEPROM's low power consumption extends battery life and reduces the overall energy footprint of the system.

Another significant advantage of the AT27LV010A-15VI is its endurance. The device is rated for a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan and reliability over time. Data retention is also robust, with the device capable of preserving stored data for a minimum of 20 years, which is essential for applications where long-term data integrity is paramount.

The AT27LV010A-15VI comes in a 32-lead Plastic Leaded Chip Carrier (PLCC) package, providing a compact footprint and ease of integration into various system designs. The PLCC package also offers enhanced thermal performance and mechanical robustness, contributing to the device's durability.

Overall, the AT27LV010A-15VI EEPROM from Microchip Technology stands out as a versatile and dependable memory solution that can meet the rigorous demands of modern electronic systems, from automotive and industrial controls to telecommunications and consumer electronics.

You May Also Be Interested in

STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $5.2782
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess