The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

M27C512-15F6

Part No M27C512-15F6
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 512KBIT 150NS 28CDIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 086515-M27C512-15F6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited

Description

Product Overview: M27C512-15F6

The M27C512-15F6 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics. This product is renowned for its reliability and versatility, making it a popular choice for applications that require a stable and durable non-volatile memory solution.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 512 Kbits, organized as 64K by 8 bits, which is suitable for storing firmware, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: With an access time of 150ns, the M27C512-15F6 provides fast read operations, enhancing the performance of the systems it is integrated with.
  • Programming Voltage: The programming of the device is facilitated by a 12.75V ± 0.25V programming voltage, which is standard for EPROM technologies.
  • Single 5V Supply: The operation of the chip is supported by a single 5V power supply, simplifying the power design requirements for the embedded systems.
  • Package Type: The M27C512-15F6 is available in a 28-pin CERDIP (Ceramic Dual In-line Package), which is known for its durability and excellent thermal properties.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.

Applications

The versatility of the M27C512-15F6 EPROM makes it ideal for a wide array of applications. It is commonly used in:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Reliability

STMicroelectronics ensures that the M27C512-15F6 meets the highest quality and reliability standards. The device undergoes rigorous testing and validation processes to guarantee its performance in various conditions and applications. Users can trust this EPROM to maintain data integrity and provide consistent functionality over its lifetime.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.