EN
  • EN
  • DE

EVLSRK1000-TO

Part No EVLSRK1000-TO
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1000 ADAPTIVE SYNCHRONOUS REC / SRK1000 Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part SRK1000
Supplied Contents Board(s)
Base Product Number EVLSRK1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341651-EVLSRK1000-TO
Ultra Librarian 3D Model Ultra Librarian EVLSRK1000-TO CAD Model

Description

The EVLSRK1000-TO from STMicroelectronics is a state-of-the-art evaluation kit designed to showcase the capabilities of the SRK1000 adaptive synchronous rectification controller series. This comprehensive kit is tailored for the development and testing of power conversion applications, with a particular focus on switched-mode power supplies (SMPS).

The SRK1000 series controllers integrated within the EVLSRK1000-TO are engineered to deliver high efficiency and performance in flyback, forward, and half-bridge topologies. These controllers are particularly well-suited for SMPS in applications such as battery chargers, adapters, and auxiliary power supplies, where energy efficiency is a critical concern.

The evaluation kit includes a fully assembled and tested evaluation board, which features the SRK1000 controller in a TO-220 package. This allows developers to immediately begin testing and prototyping without the need for additional assembly. The board is designed to operate over a wide input voltage range, accommodating various power supply specifications and ensuring versatility across different applications.

Key features of the EVLSRK1000-TO evaluation kit include:

  • Adaptive turn-off logic to optimize efficiency across different load conditions.
  • Adjustable blanking time and turn-off threshold to fine-tune performance.
  • Built-in protections such as overvoltage, overcurrent, and thermal shutdown to ensure safe operation.
  • User-friendly connectors and test points for easy measurement and debugging.
  • Comprehensive documentation, including schematics, bill of materials, and application notes, to expedite development.

With the EVLSRK1000-TO evaluation kit, engineers and designers can efficiently evaluate the performance of the SRK1000 controllers and implement them into their designs with confidence. The kit's ease of use and robust feature set make it an indispensable tool for accelerating the development process and achieving optimal power efficiency in end-product designs.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess