EN
  • EN
  • DE

AT27LV010A-70JC

Part No AT27LV010A-70JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768932-AT27LV010A-70JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV010A
Introduction Date June 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-70JC CAD Model

Description

Microchip Technology AT27LV010A-70JC Product Overview

The AT27LV010A-70JC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a storage capacity of 1 Mbit (128K x 8) and is packaged in a convenient 32-lead PLCC (Plastic Leaded Chip Carrier) format, providing a compact and durable solution for a wide range of applications.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 70ns, enabling quick data retrieval for high-speed operations
  • Single 5V ±10% Supply: Simplifies power requirements and ensures compatibility with most 5V systems
  • Operating Temperature: Ranges from 0°C to +70°C, suitable for commercial-grade applications
  • Low Power Consumption: Features standby and active modes to optimize power usage
  • Endurance: Capable of withstanding a minimum of 10,000 write/erase cycles, ensuring reliability and longevity
  • Data Retention: Guaranteed for a minimum of 20 years, providing long-term data storage

Applications

The AT27LV010A-70JC is versatile and can be utilized in a variety of applications including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for systems requiring quick start-up
  • Storage of configuration or calibration data
  • Telecommunications
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to providing high-quality and reliable products. The AT27LV010A-70JC EPROM is manufactured under strict quality control standards and is subjected to rigorous testing to ensure performance and durability. With its robust design and proven technology, this Microchip EPROM is an ideal choice for applications requiring stable, long-term data storage with the flexibility of data updation.

You May Also Be Interested in

Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $10.9494
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $5.2782
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess