EN
  • EN
  • DE

AT27C040-15JC

Part No AT27C040-15JC
Manufacturer Microchip Technology
Catalog EPROM
Description 4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Access Time 150ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-LCC
Supplier Device Package 32-PLCC (13.97x11.43)
Family Part Number AT27C040
Manufacturer Pack Quantity 32
MSL Level 2 (1 Year)
Win Source Part Number 737001-AT27C040-15JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C040-15JC CAD Model

Description

Microchip Technology AT27C040-15JC Overview

The AT27C040-15JC is a high-performance 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, renowned for its reliability and ease of integration. This memory component is designed for applications that require fast access times and a non-volatile storage solution. It is an ideal choice for a wide range of applications, including embedded systems, microcontroller-based applications, boot memory, and firmware storage.

Key Features

  • Memory Size: The AT27C040-15JC offers a substantial 4-Megabit storage capacity, allowing for the storage of large code bases or data sets.
  • Access Time: With an access time of 150 ns, it provides quick data retrieval, making it suitable for high-speed operations.
  • Package: The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability.
  • Single 5V Power Supply: The EPROM operates on a single 5V power supply, simplifying the power design for the system.
  • Programming Voltage: The programming voltage is 12.5V, which is standard for EPROM technologies, ensuring compatibility with common programming equipment.
  • Temperature Range: It operates within an industrial temperature range, making it reliable under varying environmental conditions.

Applications

The versatility of the AT27C040-15JC allows it to be used across various industries and applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Reliability and Support

As with all Microchip products, the AT27C040-15JC is manufactured to high standards, ensuring reliability and performance consistency. Microchip Technology provides comprehensive technical support and documentation for the AT27C040-15JC, assisting designers and engineers in integrating the device into their projects seamlessly.

In summary, the AT27C040-15JC by Microchip Technology is a robust, high-capacity EPROM that offers fast access times and a wide range of applications, backed by the reliability and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess