EN
  • EN
  • DE

TPS51624RSMT

Part No TPS51624RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 1111937-TPS51624RSMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51624RSMT CAD Model

Description

Overview of the TPS51624RSMT from Texas Instruments

The TPS51624RSMT is a highly sophisticated integrated circuit designed by Texas Instruments, specifically engineered to provide optimal power management solutions for high-performance applications. This advanced chip is part of Texas Instruments' extensive portfolio of power controllers and is particularly suited for use in portable electronics, where efficient power conversion is critical to maximizing battery life and ensuring reliable operation.

Key Features

  • Advanced Power Control: The TPS51624RSMT is equipped with a range of features to ensure stable and efficient power delivery to the system. Its state-of-the-art control mechanisms include adaptive on-time control architecture, which allows for fast transient response and excellent steady-state performance.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the device provides high efficiency across a wide load range, making it an ideal choice for battery-powered applications where energy conservation is paramount.
  • Flexibility: The TPS51624RSMT supports a variety of power configurations, including single or multiple phase operations, giving designers the flexibility to tailor the power supply to their specific needs.
  • Protection Features: The device includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which help to safeguard the system against a range of potential faults.
  • Compact Design: Housed in a small 32-pin VQFN package, the TPS51624RSMT minimizes the footprint on the PCB, freeing up space for other critical components and allowing for more compact overall system designs.

Applications

The TPS51624RSMT is particularly well-suited for powering high-performance CPUs, GPUs, and other ASICs that require precise and reliable power delivery. Its efficiency and thermal management capabilities make it an excellent choice for notebooks, ultrabooks, and other portable devices where performance and battery life are of utmost importance.

In conclusion, the TPS51624RSMT by Texas Instruments represents a cutting-edge solution for modern power management challenges, offering a combination of efficiency, flexibility, and protection that is hard to match. Whether it's for a high-speed computing device or a power-sensitive portable application, this IC stands ready to meet the rigorous demands of today's electronic products.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,346 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess