EN
  • EN
  • DE

LM2941CSX

Part No LM2941CSX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2941/LM2941C 1A Low Dropout Adjustable Regulator | IC REG LIN POS ADJ 1A DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Output Voltage 20V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2941
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1198451-LM2941CSX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2941CSX CAD Model

Description

LM2941CSX - Texas Instruments Low Dropout Regulator

The LM2941CSX from Texas Instruments represents a reliable and efficient solution in the realm of low dropout (LDO) voltage regulators. Designed to maintain a constant output voltage despite variations in input voltage and load conditions, this regulator is particularly well-suited for battery-powered applications where extended life is crucial.

Key Features:

  • Output Voltage Range: The LM2941CSX offers an adjustable output voltage range from 5V to 20V, which can be set with external resistors. This flexibility makes it suitable for a wide array of applications.
  • Dropout Voltage: Featuring a low dropout voltage of typically 0.5V at a 1A load, it ensures efficient operation close to the input voltage, minimizing power loss and heat generation.
  • Load Current: It can deliver up to 1A of load current, making it capable of powering a range of devices from microcontrollers to small motors.
  • Thermal Shutdown and Current Limit: Safety features include thermal shutdown and current limit, protecting the device and the load from damage due to overheating or excessive current draw.
  • Low Ground Pin Current: The typical ground pin current of 30 mA at 1A load contributes to the overall efficiency of the regulator, especially beneficial in battery-operated devices.

Applications:

The LM2941CSX is versatile and can be used in various applications such as:

  • Automotive electronics
  • Portable/battery-powered equipment
  • Laptops and personal computers
  • Industrial and telecommunications systems

Package and Quality:

This regulator is available in a TO-263 surface-mount package, which is designed for optimal thermal performance and space-saving on PCBs. Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM2941CSX meets high-quality standards, ensuring reliability and performance for critical applications.

Conclusion:

With its robust feature set and Texas Instruments' reputation for quality, the LM2941CSX is an excellent choice for designers seeking a versatile and dependable voltage regulator. Whether for automotive, portable, or industrial applications, this LDO regulator provides a stable power supply, enhancing system performance and reliability.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess