EN
  • EN
  • DE

TPS5124DBTG4

Part No TPS5124DBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-TSSOP
Win Source Part Number 213367-TPS5124DBTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5124DBTG4 CAD Model

Description

Product Overview: TPS5124DBTG4

The TPS5124DBTG4 is a high-performance, dual synchronous step-down controller from Texas Instruments, designed to manage power requirements for advanced digital processors and systems. This device is part of TI's extensive range of power management integrated circuits and is tailored to meet the stringent demands of high-speed computing and communication applications.

Key Features

  • Dual Output Channels: The TPS5124DBTG4 is equipped with two independent output channels that can supply a maximum current of 4A each, allowing for simultaneous power delivery to different system components.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range from 5.5V to 28V, making it suitable for various power supply configurations and ensuring compatibility with a wide range of input sources.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 700kHz, which can be optimized for efficiency or component size based on application requirements.
  • High Efficiency: With integrated MOSFET drivers and adaptive on-time control, the TPS5124DBTG4 achieves excellent efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Protection Features: The controller includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.

Applications

The TPS5124DBTG4 is ideal for a variety of applications that require efficient power regulation, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunication equipment
  • Graphics and video cards
  • Embedded systems

Package and Quality

The device is available in a 30-pin TSSOP (DBT) package with PowerPAD™ for enhanced thermal performance. It is designed to meet the rigorous standards of Texas Instruments' quality management, ensuring high reliability and performance consistency across applications.

In conclusion, the TPS5124DBTG4 from Texas Instruments is a versatile and efficient solution for managing the power requirements of dual-output systems. Its combination of features and protections makes it an excellent choice for designers looking to optimize their power supply design for both performance and safety.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess