EN
  • EN
  • DE

TPS51620RHAT

Part No TPS51620RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR, IMVP+VCORE 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 055615-TPS51620RHAT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51620RHAT CAD Model

Description

TPS51620RHAT Chip

The TPS51620RHAT is a highly integrated, multi-phase, synchronous buck controller designed by Texas Instruments. This advanced power solution is tailored for precision voltage regulation in a variety of applications, particularly excelling in the realm of computing and high-performance power systems.

Key Features:

  • Multi-Phase Capability: The TPS51620RHAT supports 2- or 3-phase operation, providing flexible power management options that ensure stable and efficient delivery of power to the load.
  • Smart Power Stage (SPS) Interface: This feature enables direct communication with smart power stages, enhancing performance through precise current and temperature monitoring.
  • D-CAP+/D-CAP2 Mode: These modes offer fast transient response, which is essential for maintaining voltage stability in dynamic load conditions.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 1MHz, enabling designers to optimize the solution for efficiency or component size.
  • Advanced Power Saving: The TPS51620RHAT includes multiple power-saving modes to improve efficiency, particularly in light-load conditions.
  • Robust Protection Features: The controller is equipped with a suite of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The TPS51620RHAT is particularly suited for applications in notebook PCs, servers, and high-performance computing platforms, where efficient power management and precise voltage regulation are critical. It is also an excellent choice for powering CPUs, GPUs, and memory modules that require a stable and efficient power supply.

Package and Availability:

Offered in a 40-pin VQFN (RHA) package, the TPS51620RHAT combines a compact footprint with exceptional performance. It is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your next high-performance computing project.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0648 $54.3888
14+ $7.4378 $104.1292
21+ $7.2054 $151.3134
29+ $6.9730 $202.2170
38+ $6.7405 $256.1390
50+ $6.0432 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess