EN
  • EN
  • DE

BTB12-700SWRG

Part No BTB12-700SWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 700V 12A TO220AB / TRIAC 700V 126A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 15mA
Configuration Single
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770563-BTB12-700SWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTB12-700SW
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB12-700SWRG CAD Model

Description

Product Overview: BTB12-700SWRG

The BTB12-700SWRG is a high-performance TRIAC (Triode for Alternating Current) designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the ST's Snubberless™ series, which is well-known for its capability to work in high-temperature conditions while providing an excellent trade-off between static and dynamic properties.

Key Features

  • Voltage Capacity: The BTB12-700SWRG can handle voltages up to 700V, making it suitable for a wide range of AC power control applications.
  • Current Rating: With a current rating of 12A, it can support moderate to high power operations, ensuring reliable performance in demanding situations.
  • Snubberless Technology: The TRIAC utilizes ST's Snubberless technology, which allows for higher performance and reliability by reducing the need for additional components to manage over-voltage transients.
  • High Commutation Capability: Its high commutation capabilities make it an ideal choice for applications that require frequent switching and high robustness against current spikes.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the TRIAC can be easily driven by microcontrollers and other logic-level devices.

Applications

The BTB12-700SWRG is versatile and can be used in various applications, including:

  • Motor control circuits
  • Lighting systems including dimmers
  • Home appliances such as ovens and air conditioners
  • Industrial automation systems
  • AC solid-state switches

Package and Quality

This TRIAC is packaged in a TO-220AB insulated package, which provides excellent thermal performance and is compatible with standard mounting processes. The BTB12-700SWRG is also RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability and quality assurance.

Conclusion

With its robust design, high voltage and current capabilities, and advanced Snubberless technology, the BTB12-700SWRG from STMicroelectronics stands out as a reliable and efficient solution for advanced AC power control applications. Its ease of integration and strong performance characteristics make it a preferred choice for engineers and designers seeking to enhance system reliability and efficiency.

You May Also Be Interested in

Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0649 $58.5695
135+ $0.8739 $117.9765
205+ $0.8465 $173.5325
285+ $0.8193 $233.5005
365+ $0.7919 $289.0435
490+ $0.7100 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess