EN
  • EN
  • DE

PBSS5350X,135

Part No PBSS5350X,135
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 390mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 200 @ 1A, 2V
Maximum Power Dissipation 1.6W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 004325-PBSS5350X,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5350X,135 CAD Model

Description

Introducing the NXP PBSS5350X,135 NPN Transistor

The NXP PBSS5350X,135 is a state-of-the-art NPN transistor that offers a perfect blend of efficiency and performance for a wide range of electronic applications. This high-quality bipolar junction transistor (BJT) is designed to meet the needs of modern circuit designs, providing a reliable solution for switching and amplification purposes.

Key Features

  • Low VCEsat: The PBSS5350X,135 features a low collector-emitter saturation voltage, which ensures reduced power loss and enhances overall energy efficiency in your circuit.
  • High Collector Current: With a high collector current rating, this transistor is capable of handling significant amounts of current, making it suitable for power-intensive applications.
  • High Collector-Emitter Breakdown Voltage: The robust construction allows for a high breakdown voltage, ensuring stable operation under stress and providing a wide safety margin for your designs.
  • Fast Switching Speeds: The NXP PBSS5350X,135 is designed for rapid switching, which is essential for high-frequency applications and contributes to the overall speed and responsiveness of your electronic circuits.

Applications

The versatility of the PBSS5350X,135 makes it an ideal choice for a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Switching regulators

Product Specifications

The NXP PBSS5350X,135 transistor comes with a set of specifications that make it a reliable component for your electronic projects:

  • Package: SOT89
  • Configuration: Single
  • Transition Frequency (fT): High
  • Operating Temperature Range: -65°C to +150°C, suitable for various environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS5350X,135 is no exception. It is manufactured with precision to ensure consistent performance and longevity. Whether you're designing consumer electronics or industrial systems, you can trust this NXP transistor to deliver exceptional results.

With the PBSS5350X,135, you can expect a high-performing, durable, and efficient component that will enhance the capabilities of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1748 $50.6920
615+ $0.1638 $100.7370
950+ $0.1583 $150.3850
1,360+ $0.1472 $200.1920
1,765+ $0.1417 $250.1005
2,205+ $0.1361 $300.1005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,358 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess