EN
  • EN
  • DE

TLV431ASN

Part No TLV431ASN
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840626-TLV431ASN
Ultra Librarian 3D Model Ultra Librarian TLV431ASN CAD Model

Description

ON Semiconductor TLV431ASN - Precision Shunt Voltage Reference

The TLV431ASN from ON Semiconductor is a precision low-voltage shunt voltage reference that offers the performance of a zener diode with the precision voltage reference capabilities of a bandgap circuit. This semiconductor device is a three-terminal adjustable shunt regulator with specified thermal stability over a full operating temperature range. It is an ideal choice for precision voltage regulation in a wide array of applications, including power supplies, battery-operated devices, and instrumentation systems.

Designed with a low output voltage range of 1.24V to 16V, the TLV431ASN features a typical output impedance of 0.5 ohms. A key attribute of this product is its low dynamic impedance and excellent temperature stability, which ensure reliable operation under varying conditions. The device is capable of sinking currents between 1 mA to 100 mA, making it versatile for different current requirements.

The TLV431ASN comes in a small outline transistor (SOT-23) package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a low temperature coefficient and a tight voltage tolerance. This voltage reference is also characterized by its fast turn-on response and a trimmable output voltage, which allows for customization to specific circuit requirements.

Applications for the TLV431ASN are diverse and include portable electronics, where power efficiency is crucial, and adjustable voltage references in power supplies or isolated feedback circuits for power converters. It is also commonly used in notebook computers, automotive electronics, and other systems where precise voltage control is required.

ON Semiconductor's commitment to high-quality components is evident in the TLV431ASN, which is designed to meet stringent industry standards for performance and reliability. Its combination of low power consumption, high accuracy, and ease of use make it an excellent choice for designers looking for a dependable voltage reference solution.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess