EN
  • EN
  • DE

MC74LCX139DT

Part No MC74LCX139DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer With 5V-Tolerant Inputs | IC DECODR/DEMUX DUAL 2-4 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX139
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1219712-MC74LCX139DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX139DT CAD Model

Description

ON Semiconductor MC74LCX139DT Dual 2-to-4 Line Decoder/Demultiplexer

The MC74LCX139DT from ON Semiconductor is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit designed for use in a wide range of digital applications. This device is part of the LCX family, which is known for its low voltage operation and compatibility with LVTTL and LVCMOS technologies.

Constructed with advanced silicon gate CMOS technology, the MC74LCX139DT provides a robust and reliable solution for systems that require efficient decoding or demultiplexing of signals. It is particularly suitable for memory decoding or data-routing applications, where it can efficiently manage address and data signals to different parts of a system.

Each decoder in the MC74LCX139DT has two select inputs (A and B), an enable input (E\), and four mutually exclusive outputs (Y0 to Y3). When the enable input is held high, all outputs are forced low. Conversely, when the enable input is active low, the selected output corresponding to the combination of the A and B inputs is driven low, while the remaining outputs stay high.

Key features of the MC74LCX139DT include:

  • 5V tolerant inputs, allowing interface with 5V logic levels
  • Low static and dynamic power consumption, making it ideal for power-sensitive applications
  • High-speed operation, with a typical tPD of 5.3ns at VCC = 3.3V
  • Power-down high impedance inputs and outputs, ensuring minimal leakage when the device is not in use
  • Support for mixed-mode signal operation, enabling it to interface with both 3.3V and 5V logic levels

The MC74LCX139DT is available in a TSSOP-16 package, providing a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

Whether you're designing consumer electronics, communication systems, or computer peripherals, the ON Semiconductor MC74LCX139DT offers a versatile and efficient solution for your decoding and demultiplexing needs, backed by the quality and reliability of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess