EN
  • EN
  • DE

0912360001

Part No 0912360001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description CONN CARD HOLDER SIM 6POS VERT / Connector Card Holder For SIM Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Memory Connector Accessories
Mfr Molex, LLC
Series 91236
Package Bulk
Product Status Obsolete
Accessory Type Card Holder
For Use With/Related Products SIM Card
Base Product Number 091236
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 849870-0912360001
Ultra Librarian 3D Model Ultra Librarian 0912360001 CAD Model

Description

The 849870-0912360001 is a memory connector accessory. Bolded product name: 849870-0912360001. Manufacturer is Molex, LLC.

  • Series: 91236
  • Type: Card Holder
  • Application: SIM Card
  • Standard Package Quantity: 1,500 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040
  • Product Status: Obsolete

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT
Lowest to $0.8732
TE Connectivity
CONN COMPACT FLASH CARD SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold
Lowest to $19.0332
C&K Components
Conn Smart Card F 8 Pos 2.54Mm Solder Ra Smd Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess