EN
  • EN
  • DE
  • IT

91236-0001

Part No 91236-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description CONN CARD HOLDER SIM 6POS VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000567-91236-0001
Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects Memory Connectors Memory Connector Accessories
Series 91236
Package Bulk
Product Status Obsolete
Accessory Type Card Holder
For Use With/Related Products SIM Card
Base Product Number 091236
Ultra Librarian 3D Model Ultra Librarian 91236-0001 CAD Model

Description

The Molex 91236-0001 is a Memory Connector Accessory manufactured by Molex, LLC. As an accessory, it's designed to complement or enhance the functionality of Molex memory connectors. Without specific details gathered from additional research, it's challenging to provide precise details about the accessory's purpose; however, its designation indicates it's directly related to memory module connectivity.

Applications

  • Desktop Computers: Used in desktop PCs to secure and enhance memory module connections.
  • Laptop Computers: Employed in laptops to provide secure and reliable memory module retention.
  • Servers: Integrated into server systems to ensure stable memory module performance.
  • Embedded Systems: Found in embedded computing platforms requiring reliable memory connections.
  • Industrial PCs: Used in industrial computers for robust memory module retention in harsh environments.

Features

  • Retention Mechanism: Designed to securely hold memory modules in place.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Easy Installation: Facilitates simple and quick memory module installation.
  • Compatibility: Designed to work with specific Molex memory connector series.

Benefits

  • Secure Memory Connections: Prevents accidental disconnections and ensures stable performance.
  • Simplified Installation: Reduces assembly time and labor costs.
  • Enhanced Reliability: Improves the overall reliability of memory systems.
  • Protection: Safeguards memory modules from damage due to vibration or shock.

Additional Details

Based on Molex's product offerings, the 91236-0001 could be a retention clip, an ejector lever, a polarization key, or a similar component used to improve the mechanical stability or functionality of a memory connector. It is essential to consult the Molex datasheet for the 91236-0001 to determine its precise function, compatibility with specific memory connector series, material composition, and installation instructions. Dimensional drawings and force specifications (if applicable) will also be provided in the datasheet. Proper installation of the accessory is crucial for ensuring reliable memory module retention and preventing damage to the connector or memory module. Molex provides detailed technical documentation and application support to assist engineers in selecting and using their memory connector products effectively. Understanding the specific requirements of the memory system is key to selecting the appropriate accessory for a given application.

You May Also Be Interested in

ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.5279
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
JAE Electronics
CONN COMPACT FLASH CARD SNAP-IN
Need more? Email Us
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess