EN
  • EN
  • DE

0480995701

Part No 0480995701
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Memory Connector Accessories
Mfr Molex, LLC
Series 48099
Package Tape & Reel
Accessory Type Latch
For Use With/Related Products PCI Express Mini Card
Base Product Number 048099
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 400 pcs
Win Source Part Number 1380841-0480995701
Ultra Librarian 3D Model Ultra Librarian 0480995701 CAD Model

Description

The memory connector latch is a useful accessory designed for PCI Express Mini Cards. Molex, LLC manufactures it.

  • Series: 48099
  • Package: Tape & Reel (TR)
  • Moisture Sensitivity Level (MSL): Unlimited
  • Standard Package: 400 pcs

You May Also Be Interested in

Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
TE Connectivity
CONN COMPACT FLASH CARD SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold
Lowest to $19.0332
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess